ASUS logo

ASUS ZenPad 10 Z300M-A2-GR tablet Mediatek 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 6.0 Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33610
Info modified on:
14 Mar 2024, 19:24:17
Short summary description ASUS ZenPad 10 Z300M-A2-GR tablet Mediatek 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 6.0 Grey:

ASUS ZenPad 10 Z300M-A2-GR, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 2 GB, Android 6.0, Grey

Long summary description ASUS ZenPad 10 Z300M-A2-GR tablet Mediatek 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 6.0 Grey:

ASUS ZenPad 10 Z300M-A2-GR. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.3 GHz, Processor family: Mediatek, Processor model: MT8163. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 490 g. Operating system installed: Android 6.0. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.