ASUS logo

ASUS Zen AiO Pro Z240IE-DS71 All-in-One PC/workstation Intel® Core™ i7 i7-7700T 60.5 cm (23.8") 3840 x 2160 pixels Touchscreen 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118967
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Zen AiO Pro Z240IE-DS71 All-in-One PC/workstation Intel® Core™ i7 i7-7700T 60.5 cm (23.8") 3840 x 2160 pixels Touchscreen 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Gold:

ASUS Zen AiO Pro Z240IE-DS71, 60.5 cm (23.8"), 4K Ultra HD, Intel® Core™ i7, 16 GB, 1.13 TB, Windows 10

Long summary description ASUS Zen AiO Pro Z240IE-DS71 All-in-One PC/workstation Intel® Core™ i7 i7-7700T 60.5 cm (23.8") 3840 x 2160 pixels Touchscreen 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Gold:

ASUS Zen AiO Pro Z240IE-DS71. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.9 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Built-in camera. Operating system installed: Windows 10. Product colour: Gold

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.