ASUS logo

ASUS Zen AiO Pro Z220ICGT-GG054X All-in-One PC/workstation Intel® Core™ i5 i5-6400T 54.6 cm (21.5") 1920 x 1080 pixels 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Wi-Fi 5 (802.11ac) Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40170
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Zen AiO Pro Z220ICGT-GG054X All-in-One PC/workstation Intel® Core™ i5 i5-6400T 54.6 cm (21.5") 1920 x 1080 pixels 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Wi-Fi 5 (802.11ac) Gold:

ASUS Zen AiO Pro Z220ICGT-GG054X, 54.6 cm (21.5"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 10 Home

Long summary description ASUS Zen AiO Pro Z220ICGT-GG054X All-in-One PC/workstation Intel® Core™ i5 i5-6400T 54.6 cm (21.5") 1920 x 1080 pixels 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Wi-Fi 5 (802.11ac) Gold:

ASUS Zen AiO Pro Z220ICGT-GG054X. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2.2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GTX 960M. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Gold

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.