ASUS logo

ASUS Xonar U3 2.0 channels USB

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24497
Info modified on:
18 May 2018, 03:07:19
Short summary description ASUS Xonar U3 2.0 channels USB:

ASUS Xonar U3, 2.0 channels, 16 bit, 100 dB, USB

Long summary description ASUS Xonar U3 2.0 channels USB:

ASUS Xonar U3. Audio output channels: 2.0 channels, Audio quality: 16 bit, Line-out Signal-to-Noise Ratio (SNR): 100 dB. Host interface: USB. Dolby technologies: Dolby Headphone, Dolby Pro-Logic IIx, Dolby Virtual Speaker, Chipset: ASUS UA100, Cables included: USB. Width: 30.6 mm, Depth: 79.5 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.