ASUS logo

ASUS Xonar U1 Audio Station, black 5.1 channels USB

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38777
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Xonar U1 Audio Station, black 5.1 channels USB:

ASUS Xonar U1 Audio Station, black, 5.1 channels, 32 bit, 100 dB, USB

Long summary description ASUS Xonar U1 Audio Station, black 5.1 channels USB:

ASUS Xonar U1 Audio Station, black. Audio output channels: 5.1 channels, Audio quality: 32 bit, Line-out Signal-to-Noise Ratio (SNR): 100 dB. Host interface: USB. Total Harmonic Distortion (THD): 0.0045%. Audio system maximum sampling rate: 48 kHz

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.