ASUS logo

ASUS Xonar DSX Internal 7.1 channels PCI-E

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65734
Info modified on:
07 Feb 2017, 05:43:40
Short summary description ASUS Xonar DSX Internal 7.1 channels PCI-E:

ASUS Xonar DSX, 7.1 channels, Internal, 24 bit, 107 dB, PCI-E

Long summary description ASUS Xonar DSX Internal 7.1 channels PCI-E:

ASUS Xonar DSX. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 107 dB. Host interface: PCI-E. Chipset: Asus AV66, Audio decoders: DTS, DTS Neo:6. Width: 167.6 mm, Depth: 64.4 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.