ASUS logo

ASUS Xonar DGX Internal 5.1 channels PCI-E

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81830
Info modified on:
07 Feb 2017, 05:28:31
Short summary description ASUS Xonar DGX Internal 5.1 channels PCI-E:

ASUS Xonar DGX, 5.1 channels, Internal, 24 bit, 105 dB, PCI-E

Long summary description ASUS Xonar DGX Internal 5.1 channels PCI-E:

ASUS Xonar DGX. Audio output channels: 5.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 105 dB. Host interface: PCI-E. Chipset: C-Media CMI8786. Width: 64.4 mm, Depth: 170.4 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.