ASUS logo

ASUS Xonar D2/PM Internal 7.1 channels PCI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70350
Info modified on:
01 Jun 2018, 15:16:31
Short summary description ASUS Xonar D2/PM Internal 7.1 channels PCI:

ASUS Xonar D2/PM, 7.1 channels, Internal, 24 bit, -108 dB, PCI

Long summary description ASUS Xonar D2/PM Internal 7.1 channels PCI:

ASUS Xonar D2/PM. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): -108 dB. Host interface: PCI. Dolby technologies: Dolby Digital Live, Dolby Headphone, Dolby Pro-Logic IIx, Dolby Virtual Speaker, Chipset: ASUS AV200. Width: 106.5 mm, Height: 180.3 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.