ASUS logo

ASUS X99-A II motherboard Intel® X99 LGA 2011-v3 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214403
Info modified on:
14 Mar 2024, 19:32:45
Short summary description ASUS X99-A II motherboard Intel® X99 LGA 2011-v3 ATX:

ASUS X99-A II, Intel, LGA 2011-v3, Intel® Core™ i7, i7-xxx, DDR4-SDRAM, 128 GB

Long summary description ASUS X99-A II motherboard Intel® X99 LGA 2011-v3 ATX:

ASUS X99-A II. Processor manufacturer: Intel, Processor socket: LGA 2011-v3, Compatible processor series: Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA, RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I218-V. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.