ASUS logo

ASUS X93SM-YZ071V laptop Intel® Core™ i7 i7-2670QM 46.7 cm (18.4") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47077
Info modified on:
22 Jan 2025, 06:21:37
Short summary description ASUS X93SM-YZ071V laptop Intel® Core™ i7 i7-2670QM 46.7 cm (18.4") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Brown:

ASUS X93SM-YZ071V, Intel® Core™ i7, 2.2 GHz, 46.7 cm (18.4"), 1920 x 1080 pixels, 4 GB, 750 GB

Long summary description ASUS X93SM-YZ071V laptop Intel® Core™ i7 i7-2670QM 46.7 cm (18.4") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Brown:

ASUS X93SM-YZ071V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 46.7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product colour: Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.