Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS X75A-TY183H notebook Black 43.9 cm (17.3") 1600 x 900 pixels 3rd gen Intel® Core™ i5 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X75A-TY183H
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X75A-TY183H
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6660
This statistic is based on the 93413 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91294 free Open Icecat users.
Info modified on: 12 Sep 2020 14:27:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS X75A-TY183H notebook Black 43.9 cm (17.3") 1600 x 900 pixels 3rd gen Intel® Core™ i5 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 :
The short editorial description of ASUS X75A-TY183H notebook Black 43.9 cm (17.3") 1600 x 900 pixels 3rd gen Intel® Core™ i5 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8

Intel Core i5-3230M (3M Cache, 2.6GHz), 17.3" 16:9 HD+ 1600 x 900 LED, 6GB DDR3, 750GB HDD, Super-Multi DVD, Intel HD Graphics, Gigabit Ethernet, WLAN 802.11 b/g/n, WebCam, Windows 8
More>>>
ASUS X75A-TY183H notebook Black 43.9 cm (17.3") 1600 x 900 pixels 3rd gen Intel® Core™ i5 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8:
The official marketing text of ASUS X75A-TY183H notebook Black 43.9 cm (17.3") 1600 x 900 pixels 3rd gen Intel® Core™ i5 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 as supplied by the manufacturer

Classic cover design

The ASUS X75A provides a matte surface with classic suit pattern that demonstrates simplicity, realism, and originality.

Stay comfortable with IceCool technology

Exclusive ASUS engineering has created a unique internal layout that keeps heat away from palm rests and from users. Always below body temperature, palm rests feel cool to the touch, and are therefore more comfortable to use even during long sessions.

Smartphone-like responsiveness with instant on*

Only ASUS notebooks offer you true 2-second instant on resume from sleep or hibernate, cutting out long reboot times and putting you back to work or enjoyment right where you left off. Thanks to ASUS Super Hybrid Engine II technology, you also get up to 12 days of standby, with auto data backup should battery charge drop to 5% or less.

*Actual X75A standby time may vary due to specific component performance, connected devices, and environmental differentiation.

SonicMaster Lite audio amazement

Exclusive ASUS sound enhancement turns the new X Series into highly capable multimedia notebooks, with the best sound in their class: more power, wider range, and improved clarity combine to offer a more satisfying multimedia experience.

Powered by Intel® processors

Genuine Windows® 7 Ultimate or other editions available, equipped with the latest Intel ® Core i3 or Pentium™ processors, the ASUS X75A delivers the best mobile performance in its class, be it for work or play.

Work and enjoy faster with USB 3.0

Now standard on X Series notebooks, USB 3.0 transfers data up to ten times faster than USB 2.0, leading to quicker backups and access. When even a 25GB Blu-ray HD movie takes just 70 seconds to transfer, you can really say goodbye to long-wait frustrations.

Short summary description ASUS X75A-TY183H notebook Black 43.9 cm (17.3") 1600 x 900 pixels 3rd gen Intel® Core™ i5 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8:
This short summary of the ASUS X75A-TY183H notebook Black 43.9 cm (17.3") 1600 x 900 pixels 3rd gen Intel® Core™ i5 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS X75A-TY183H, 3rd gen Intel® Core™ i5, 2.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 6 GB, 750 GB

Long summary description ASUS X75A-TY183H notebook Black 43.9 cm (17.3") 1600 x 900 pixels 3rd gen Intel® Core™ i5 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8:
This is an auto-generated long summary of ASUS X75A-TY183H notebook Black 43.9 cm (17.3") 1600 x 900 pixels 3rd gen Intel® Core™ i5 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 based on the first three specs of the first five spec groups.

ASUS X75A-TY183H. Product type: Notebook, Form factor: Clamshell. Processor family: 3rd gen Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics adapter model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
The sub-category of the product.
Notebook
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Form factor *
The shape or design of the product.
Clamshell
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.9 cm (17.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 900 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD+
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i5-3230M
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.6 GHz
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.2 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
3rd gen Intel® Core™ i5
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
L3 cache
3 MB
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1023
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i5-3200 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16,2x8,1x8+2x4
CPU multiplier (bus/core ratio)
26
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
6 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Memory form factor
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
On-board + SO-DIMM
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1x SO-DIMM
Maximum internal memory *
The maximum internal memory which is available in the product.
12 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
750 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
750 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
HDD size
The amount of data that the hard drive can store.
2.5"
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
SD,SDHC,SDXC
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 4000
On-board graphics adapter base frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
1100 MHz
On-board graphics adapter ID
0x166
Audio
Audio system
System used to play music or speech.
SonicMaster Lite
Speakers manufacturer
Altec Lansing
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera
Camera at the front of the product.
Yes
Network
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Top Wi-Fi standard *
Connection of this device is done via Wi-Fi in a high standard.
Wi-Fi 4 (802.11n)
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
No
Combo headphone/mic port
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Ports & interfaces
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Generate Cryptographic Security Protocols Intel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0WX
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
72056
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4400 mAh
Battery capacity (Watt-hours) *
47 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
No
Weight & dimensions
Width *
The measurement or extent of something from side to side.
420 mm
Depth *
The distance from the front to the back of something.
282 mm
Height (front)
The height of the frontside of the product.
3.46 cm
Height (rear)
Height of the backside of the product.
3.66 cm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3 kg
Features
Images Type Map
Other features
3D
The device can be used with 3D technology.
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 01:32:38
Uk has collected 3 expert reviews for ASUS X75A-TY183H notebook Black 43.9 cm (17.3") 1600 x 900 pixels 3rd gen Intel® Core™ i5 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 01:32:38
Nl heeft 3 proffesionele recensies verzameld voor ASUS X75A-TY183H notebook Zwart 43,9 cm (17.3") 1600 x 900 Pixels Derde generatie Intel® Core™ i5 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8. Het gemiddelde van deze proffesionele recensies is 81 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 01:32:38
Fr a recueilli 3 avis d’experts pour ASUS X75A-TY183H notebook Ordinateur portable Noir 43,9 cm (17.3") 1600 x 900 pixels Intel® Core™ i5 de 3e génération 6 Go DDR3-SDRAM 750 Go Disque dur Wi-Fi 4 (802.11n) Windows 8 et la note moyenne est de 81 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 01:32:38
De hat 3 Expertenmeinungen über ASUS X75A-TY183H Notebook Schwarz 43,9 cm (17.3 Zoll) 1600 x 900 Pixel Intel® Core™ i5 der dritten Generation 6 GB DDR3-SDRAM 750 GB Festplatte Wi-Fi 4 (802.11n) Windows 8 eingeholt. Das duchschnittliche Epertenrating ist 81 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 01:32:38
Testseek ha raccolto 3 recensioni da parte di esperti per ASUS X75A-TY183H notebook/portatile Computer portatile Nero 43,9 cm (17.3") 1600 x 900 Pixel Intel® Core™ i5 di terza generazione 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 e la valutazione media da parte degli esperti è di 81 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 01:32:38
Es ha coleccionado 3 opiniones de expertos para ASUS X75A-TY183H ordenador portatil Portátil Negro 43,9 cm (17.3") 1600 x 900 Pixeles 3ª generación de procesadores Intel® Core™ i5 6 GB DDR3-SDRAM 750 GB Unidad de disco duro Wi-Fi 4 (802.11n) Windows 8 y la calificación media es 81 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 01:32:38
Dk har samlet 3 ekspertanmeldelser for ASUS X75A-TY183H notebook Sort 43,9 cm (17.3") 1600 x 900 pixel 3rd gen Intel® Core™ i5 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 og den gennemsnitlige ekspertbedømmelse er 81 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 01:32:38
Se har samlat in 3 experttester för ASUS X75A-TY183H bärbara datorer Bärbar dator Svart 43,9 cm (17.3") 1600 x 900 pixlar 3:e generationens Intel® Core™ i5 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 och det genomsnittliga betyget är 81 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
81%
Source Review comments Score
tech.onliner.by
Updated:
2014-05-30 01:32:38
Ноутбук ASUS X75A относится к немногочисленному классу настольных 17-дюймовых аппаратов для нетребовательных пользователей. Он сочетает большую диагональ экрана, доступную стоимость и достаточную для большинства задач производительность. Почему-то именно...
Bottom line Ноутбук ASUS X75 не впечатлил нас ни дизайном, ни техническими характеристиками, ни уровнем эргономики. Это довольно заурядная бюджетная модель, в которой ради снижения себестоимости пожертвовали слишком многим, сделав аппарат малофункциональным и неудоб...
0%
infokomputer.com
Updated:
2016-12-22 02:16:52
Besar dan TerjangkauLaptop ini memiliki layar besar yang tidak mahal, cocok untuk pengguna yang membutuhkan tampilan lebar.Jika biasanya laptop berlayar besar identik dengan aktivitas gaming , produk yang satu ini justru tidaklah demikian. Asus sengaja me...
Good Layar full-HD, InstantOn, masa garansi panjang, harga terjangkau...
Bad Kinerja biasa, berat...
Bottom line Asus X75A Uji Produk Notebook 18 Nov, 2013 0 335 Besar dan Terjangkau Laptop ini memiliki layar besar yang tidak mahal, cocok untuk pengguna yang membutuhkan tampilan lebar. Jika biasanya laptop berlayar besar identik dengan aktivitas gaming , produk y...
81%
hinnavaatlus.ee
Updated:
2016-12-22 02:16:52
Tegin lühikese ülevaate (video) sülearvutist Asus X75A. Asus X75A spetsifikatsioonid: 17,3" LED 1600x900 Intel Pentium B980 2,4GHz 4GB DDR3 RAM, 500GB HDD Wifi, Gigabit LAN, Bluetooth, Webcam VGA, HDMI, 1xUSB3.0, 2xUSB3.0, SD Card Reader Windows 8, 6c...
0%
X