ASUS logo

ASUS X751LX-BB71-CB laptop Intel® Core™ i7 i7-5500U 43.9 cm (17.3") Full HD 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87829
Info modified on:
01 Feb 2025, 06:10:41
Short summary description ASUS X751LX-BB71-CB laptop Intel® Core™ i7 i7-5500U 43.9 cm (17.3") Full HD 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Black:

ASUS X751LX-BB71-CB, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description ASUS X751LX-BB71-CB laptop Intel® Core™ i7 i7-5500U 43.9 cm (17.3") Full HD 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Black:

ASUS X751LX-BB71-CB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.