ASUS logo

ASUS X751LJ-TY430T laptop Intel® Core™ i3 i3-5005U 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34552
Info modified on:
01 Feb 2025, 06:10:50
Short summary description ASUS X751LJ-TY430T laptop Intel® Core™ i3 i3-5005U 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Black:

ASUS X751LJ-TY430T, Intel® Core™ i3, 2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB

Long summary description ASUS X751LJ-TY430T laptop Intel® Core™ i3 i3-5005U 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Black:

ASUS X751LJ-TY430T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.