ASUS logo

ASUS X72F-TY026V Intel® Core™ i3 i3-350M 43.9 cm (17.3") 4 GB DDR3-SDRAM 320 GB Intel® GMA Windows 7 Home Premium Black, Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17565
Info modified on:
29 Jan 2025, 19:01:51
Short summary description ASUS X72F-TY026V Intel® Core™ i3 i3-350M 43.9 cm (17.3") 4 GB DDR3-SDRAM 320 GB Intel® GMA Windows 7 Home Premium Black, Brown:

ASUS X72F-TY026V, Intel® Core™ i3, 2.26 GHz, 43.9 cm (17.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS X72F-TY026V Intel® Core™ i3 i3-350M 43.9 cm (17.3") 4 GB DDR3-SDRAM 320 GB Intel® GMA Windows 7 Home Premium Black, Brown:

ASUS X72F-TY026V. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 43.9 cm (17.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA. Operating system installed: Windows 7 Home Premium. Product colour: Black, Brown. Weight: 3.11 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.