ASUS logo

ASUS Vivobook 17 X712DA-BR7N6 laptop AMD Ryzen™ 7 3700U 43.9 cm (17.3") Full HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5285
Info modified on:
01 Feb 2025, 05:03:54
Short summary description ASUS Vivobook 17 X712DA-BR7N6 laptop AMD Ryzen™ 7 3700U 43.9 cm (17.3") Full HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Silver:

ASUS Vivobook 17 X712DA-BR7N6, AMD Ryzen™ 7, 2.3 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 12 GB, 512 GB

Long summary description ASUS Vivobook 17 X712DA-BR7N6 laptop AMD Ryzen™ 7 3700U 43.9 cm (17.3") Full HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Silver:

ASUS Vivobook 17 X712DA-BR7N6. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 3700U, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon RX Vega 10. Product colour: Silver. Weight: 2.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.