ASUS logo

ASUS Vivobook 17 X712DA-202.MV laptop AMD Ryzen™ 7 3700U 43.9 cm (17.3") HD+ 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58981
Info modified on:
01 Feb 2025, 05:32:52
Short summary description ASUS Vivobook 17 X712DA-202.MV laptop AMD Ryzen™ 7 3700U 43.9 cm (17.3") HD+ 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Silver:

ASUS Vivobook 17 X712DA-202.MV, AMD Ryzen™ 7, 2.3 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 12 GB, 512 GB

Long summary description ASUS Vivobook 17 X712DA-202.MV laptop AMD Ryzen™ 7 3700U 43.9 cm (17.3") HD+ 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Silver:

ASUS Vivobook 17 X712DA-202.MV. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 3700U, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon RX Vega 10. Operating system installed: Windows 10. Product colour: Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.