ASUS logo

ASUS X59GL-AP283 laptop Intel Pentium Mobile T3400 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8200M G Windows Vista Home Basic

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195628
Info modified on:
22 Jan 2025, 04:52:17
Short summary description ASUS X59GL-AP283 laptop Intel Pentium Mobile T3400 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8200M G Windows Vista Home Basic:

ASUS X59GL-AP283, Intel Pentium Mobile, 2.16 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 3 GB, 250 GB

Long summary description ASUS X59GL-AP283 laptop Intel Pentium Mobile T3400 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8200M G Windows Vista Home Basic:

ASUS X59GL-AP283. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2.16 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA GeForce 8200M G. Operating system installed: Windows Vista Home Basic. Weight: 2.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.