ASUS X58LE-EP008A, Intel Pentium Mobile, 2.16 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB
ASUS X58LE-EP008A. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2.16 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Basic. Weight: 2.8 kg