ASUS logo

ASUS X58L-AP048 laptop Intel Pentium Mobile T3400 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 FreeDOS

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106244
Info modified on:
22 Jan 2025, 05:07:08
Short summary description ASUS X58L-AP048 laptop Intel Pentium Mobile T3400 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 FreeDOS:

ASUS X58L-AP048, Intel Pentium Mobile, 2.16 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description ASUS X58L-AP048 laptop Intel Pentium Mobile T3400 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 FreeDOS:

ASUS X58L-AP048. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2.16 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: FreeDOS. Weight: 2.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.