ASUS logo

ASUS X55C-SO191H laptop Intel® Core™ i3 i3-2328M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29957
Info modified on:
24 Jan 2025, 20:39:12
Short summary description ASUS X55C-SO191H laptop Intel® Core™ i3 i3-2328M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Black:

ASUS X55C-SO191H, Intel® Core™ i3, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS X55C-SO191H laptop Intel® Core™ i3 i3-2328M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Black:

ASUS X55C-SO191H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2328M, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.