ASUS logo

ASUS X556UJ-XO015T laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Wi-Fi 4 (802.11n) Windows 10 Home Blue, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120976
Info modified on:
22 Jan 2025, 04:57:18
Short summary description ASUS X556UJ-XO015T laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Wi-Fi 4 (802.11n) Windows 10 Home Blue, Silver:

ASUS X556UJ-XO015T, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X556UJ-XO015T laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Wi-Fi 4 (802.11n) Windows 10 Home Blue, Silver:

ASUS X556UJ-XO015T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Blue, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.