ASUS logo

ASUS X555YI-DM065 laptop AMD A6 A6-7310 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M320 White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63984
Info modified on:
22 Jan 2025, 05:46:03
Short summary description ASUS X555YI-DM065 laptop AMD A6 A6-7310 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M320 White:

ASUS X555YI-DM065, AMD A6, 2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description ASUS X555YI-DM065 laptop AMD A6 A6-7310 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M320 White:

ASUS X555YI-DM065. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-7310, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R4, Discrete graphics card model: AMD Radeon R5 M320. Product colour: White

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.