ASUS logo

ASUS X555YA-XX097 laptop AMD A4 A4-7210 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68836
Info modified on:
22 Jan 2025, 05:58:15
Short summary description ASUS X555YA-XX097 laptop AMD A4 A4-7210 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Black, Silver:

ASUS X555YA-XX097, AMD A4, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X555YA-XX097 laptop AMD A4 A4-7210 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Black, Silver:

ASUS X555YA-XX097. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-7210, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R3. Product colour: Black, Silver. Weight: 2.2 kg

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.