ASUS logo

ASUS X555QG-XX201 laptop AMD A12 A12-9720P 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R8 M435DX Wi-Fi 5 (802.11ac) FreeDOS

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6886
Info modified on:
14 Mar 2024, 19:00:48
Short summary description ASUS X555QG-XX201 laptop AMD A12 A12-9720P 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R8 M435DX Wi-Fi 5 (802.11ac) FreeDOS:

ASUS X555QG-XX201, AMD A12, 2.7 GHz, 39.6 cm (15.6"), 8 GB, 1 TB, FreeDOS

Long summary description ASUS X555QG-XX201 laptop AMD A12 A12-9720P 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R8 M435DX Wi-Fi 5 (802.11ac) FreeDOS:

ASUS X555QG-XX201. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A12, Processor model: A12-9720P, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R7, Discrete graphics card model: AMD Radeon R8 M435DX. Operating system installed: FreeDOS. Weight: 2.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.