ASUS logo

ASUS X555QA-SS10-CB laptop AMD A10 A10-9620P 39.6 cm (15.6") HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109647
Info modified on:
22 Jan 2025, 05:14:51
Short summary description ASUS X555QA-SS10-CB laptop AMD A10 A10-9620P 39.6 cm (15.6") HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver:

ASUS X555QA-SS10-CB, AMD A10, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 12 GB, 1 TB

Long summary description ASUS X555QA-SS10-CB laptop AMD A10 A10-9620P 39.6 cm (15.6") HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver:

ASUS X555QA-SS10-CB. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-9620P, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.