ASUS logo

ASUS X555LI-XO035D laptop Intel® Core™ i7 i7-5500U 39.6 cm (15.6") 6 GB DDR3L-SDRAM 1 TB HDD Radeon R5 M320 FreeDOS Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128525
Info modified on:
23 Jan 2025, 18:37:38
Short summary description ASUS X555LI-XO035D laptop Intel® Core™ i7 i7-5500U 39.6 cm (15.6") 6 GB DDR3L-SDRAM 1 TB HDD Radeon R5 M320 FreeDOS Black, Silver:

ASUS X555LI-XO035D, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description ASUS X555LI-XO035D laptop Intel® Core™ i7 i7-5500U 39.6 cm (15.6") 6 GB DDR3L-SDRAM 1 TB HDD Radeon R5 M320 FreeDOS Black, Silver:

ASUS X555LI-XO035D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: FreeDOS. Product colour: Black, Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.