location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS X555LA-XX842T laptop Intel® Core™ i5 i5-5200U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X555LA-XX842T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X555LA-XX842T
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS X555LA-XX842T laptop Intel® Core™ i5 i5-5200U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i5 i5-5200U 2.2 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 1 TB HDD DVD Super Multi
  • - Intel® HD Graphics 5500
  • - Ethernet LAN 10,1000,100 Mbit/s
  • - Lithium Polymer (LiPo) 37 Wh 45 W
  • - Windows 10 Home
Long product name ASUS X555LA-XX842T laptop Intel® Core™ i5 i5-5200U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver :
The long product name of ASUS X555LA-XX842T laptop Intel® Core™ i5 i5-5200U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-5200U (2.2GHz, 3MB Cache), 4GB DDR3, 1000GB HDD, Intel HD Graphics 5500, WLAN 802.11 b/g, Gigabit Ethernet, Windows 10
More>>>
ASUS X555LA-XX842T laptop Intel® Core™ i5 i5-5200U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver:
The official description of ASUS X555LA-XX842T laptop Intel® Core™ i5 i5-5200U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Incredible
Beauty
A classic, timeless design
Designed for everyday multitasking and entertainment for smart and practical users, the ASUS X Series notebooks redefine your expectations of all-rounder notebook. With a spun-circle finish and patterned palm rests, the X Series adds a touch of sophistication and elegance to everyday computing. It houses to a large touchpad with intuitive multi-point Smart Gesture input, multiple USB 3.0 ports for fast data transfer and IceCool technology to keep your palm rests cool.

Incredible
Performance
Providing a smooth computing experience
Value-packed with all the essentials, the X Series reinvents your daily computing experience. Whether you are using it for work or for fun, this is an ideal machine for both productive computing and entertainment. It features up to an Intel® Core™ processor and graphics card, Instant on that resumes your computer from sleep mode in 2 seconds and USB 3.0 for 10 times faster data transfer speed. ASUS X Series gives you everything you need for a truly satisfying multitask computing and multimedia experience.

Incredible
Sound
Precise, crystal clear audio to complete the cinematic experience
On most notebooks, all sound frequencies originate from small onboard speakers. The resulting audio comes from a single source and lacks distinctiveness. Like other notebooks in the ASUS range, the X Series comes equipped with SonicMaster technology and ASUS AudioWizard to bring you high fidelity audio. Experience omnidirectional sound and hear each individual instrument's nuances with the X Series.

Incredible
Touch
Precise input
The ASUS Golden Finger team puts natural interfaces first, developing standards far beyond industry average. This assures ASUS provides the most comfortable and responsive experiences in every application and at all times. The X Series has a large touchpad equipped with Smart Gesture technology for quick and precise response across a wide range of touch inputs. The ergonomic seamless one-piece keyboard is designed to provide you the most comfortable typing experience.

Incredible
Cloud
Access your data and files anytime, anywhere
ASUS WebStorage ensures you get access to your data and files on any device that has an internet connection. With ASUS WebStorage, your files are automatically kept up-to-date and synced across various devices; you can share photos and videos with friends and family, and stream your music and movies to your device. ASUS X Series comes with free ASUS WebStorage.

Short summary description ASUS X555LA-XX842T laptop Intel® Core™ i5 i5-5200U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver:
This short summary of the ASUS X555LA-XX842T laptop Intel® Core™ i5 i5-5200U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS X555LA-XX842T, Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS X555LA-XX842T laptop Intel® Core™ i5 i5-5200U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver:
This is an auto-generated long summary of ASUS X555LA-XX842T laptop Intel® Core™ i5 i5-5200U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver based on the first three specs of the first five spec groups.

ASUS X555LA-XX842T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
Not supported
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
5th gen Intel® Core™ i5
Processor model *
i5-5200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency *
2.2 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel® Core™ i5-5200 Mobile Series
Processor codename
Broadwell
Bus type
DMI2
FSB Parity
No
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Maximum internal memory *
8 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0x1616
Graphics card Open GL support
Yes
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11g, 802.11b, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR23Y
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
85212
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity *
37 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
1.74 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, HDD, User
Weight & dimensions
Width
382 mm
Depth
256 mm
Height
25.8 mm
Weight *
2.3 kg
Source Testseek summary Average rating
Reviews
Updated:
2016-11-07 01:06:19
Uk has collected 10 expert reviews for ASUS X555LA-XX842T laptop Intel® Core™ i5 i5-5200U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
gadgetspeak.com
Updated:
2016-11-07 01:06:19
Going around the outside on the left edge are DC input a full size Ethernet port which is achievable by the base of the port flipping down, VGA, HDMI, two USB3 ports and a Kensington lock port. The front is clear. The right side has an SD Card slot, headp...
76%
techadvisor.co.uk
Updated:
2016-11-07 01:06:19
The perfect all-round value laptop for work and play. Thay's how Asus bills its X555LA , and for once we're almost inclined to agree. This 15in budget laptop can be found for under £300, and while suffering the common failings such as low-resolution displ...
Bottom line Asus has restricted build and component quality to fit the attractive £300 price point, but all the essentials work well together. The Haswell Intel chip means overall performance is better than any Celeron-based competition in the Asus X555LA-XX290H.Tags...
70%
expertreviews.co.uk
Updated:
2016-11-07 01:06:19
Build quality is a mixed bag, which should come as no surprise to anyone that's used a budget Asus laptop in the last few years. The concentric circles surrounding the Asus badge on the lid is a nice touch, as is the lightly dotted texture on the silver k...
Bottom line Despite a fair few shortcomings the Asus X555LA is a good value budget laptop for those with modest demands...
60%
expertreviews.co.uk
Updated:
2016-11-30 01:14:55
Sub-£400 laptops don't typically excel at specific tasks but are perfectly capable of basic web browsing, document editing and multimedia playback. The Asus X555LA is one such machine, with a reasonable set of specifications that should suit most everyday...
Bottom line Despite a fair few shortcomings the Asus X555LA is a good value budget laptop for those with modest demands...
60%
canadalaptopreviews.com
Updated:
2018-05-03 02:51:46
Asus are back and this time round with another better laptop. This is one powerful laptop you that you should include in your wish list. This computer effortlessly completes intensive tasks in second without any lagging. It comes with a broad range of fea...
Bottom line This is an ideal laptop for gamers with a tight budget. It offers seamless stream online with great speeds. It's powerful and at the same time has a stylish design. All in all, this is the modern day notebook laptop with an outstanding battery life and hi...
0%
canadalaptopreviews.com
Updated:
2019-12-07 02:31:02
Asus are back and this time round with another better laptop. This is one powerful laptop you that you should include in your wish list. This computer effortlessly completes intensive tasks in second without any lagging. It comes with a broad range of fea...
Bottom line This is an ideal laptop for gamers with a tight budget. It offers seamless stream online with great speeds. It's powerful and at the same time has a stylish design. All in all, this is the modern day notebook laptop with an outstanding battery life and hi...
0%
Laptopmag.com
Updated:
2016-11-07 01:06:19
Laptop shoppers on a budget may not think they can afford a workhorse, but Asus' X555LA ($350) can power through tasks that would slow other budget machines to a stutter. This 15-inch Core i3 laptop outperformed competing systems on various tests, and it...
Good Best-in-class battery life, Fast performance, Strong audio, Little bloatware...
Bad Cheap feel, Dim display, Poor webcam...
Bottom line The Asus X555LA thrives while multitasking and offers long battery life, but it feels like a budget laptop...
70%
Country Distributor
United Kingdom 1 distributor(s)