ASUS logo

ASUS UT210 mouse Office Ambidextrous USB Type-A Optical 1000 DPI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172103
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 year
Long product name ASUS UT210 mouse Office Ambidextrous USB Type-A Optical 1000 DPI:

UT210 - Optical, USB, 72.8g, Deep Blue

ASUS UT210 mouse Office Ambidextrous USB Type-A Optical 1000 DPI:

Rainbow of stylish comfort and utility

Everything you need in a mouse for your PC comes together in this colorful wired offering. Available in multiple colors, the UT210 is perfect for mobile users with its light build and compact form factor. At the same time, it’s highly precise, using 1000dpi optical technology and fast scroll wheel for instant web browsing and document convenience.

"Effortless USB 2.0
Simple design that works with every PC in total plug and play every time.

Ambidextrous build
Even handed mouse builds are equally precise and comfortable whether for right handed use or lefties - everyone's equal.

Precise optics
Quality lenses and tracking ensure true to form input in every application and on all surfaces - no more mouse pad dependence.

Accurate 1000 dpi
Hi-res control never skips a dot, cutting delays, frustration and errors in worry-free computing.

Short summary description ASUS UT210 mouse Office Ambidextrous USB Type-A Optical 1000 DPI:

ASUS UT210, Ambidextrous, Optical, USB Type-A, 1000 DPI, Blue

Long summary description ASUS UT210 mouse Office Ambidextrous USB Type-A Optical 1000 DPI:

ASUS UT210. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Blue

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.