ASUS X552EP-SX037H, AMD E, 1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1 TB
ASUS X552EP-SX037H. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-2100, Processor frequency: 1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 8670M. Operating system installed: Windows 8. Product colour: Black, White