ASUS logo

ASUS X550LDV-XX506H laptop Intel® Core™ i7 i7-4510U 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 820M 802.11g Windows 8.1 Grey, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45051
Info modified on:
22 Jan 2025, 05:29:16
Short summary description ASUS X550LDV-XX506H laptop Intel® Core™ i7 i7-4510U 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 820M 802.11g Windows 8.1 Grey, Silver:

ASUS X550LDV-XX506H, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS X550LDV-XX506H laptop Intel® Core™ i7 i7-4510U 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 820M 802.11g Windows 8.1 Grey, Silver:

ASUS X550LDV-XX506H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 8.1. Product colour: Grey, Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.