ASUS logo

ASUS X550LD-0033G4200U laptop Intel® Core™ i5 i5-4200U 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 820M Windows 8 White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139759
Info modified on:
23 Jan 2025, 18:57:46
Short summary description ASUS X550LD-0033G4200U laptop Intel® Core™ i5 i5-4200U 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 820M Windows 8 White:

ASUS X550LD-0033G4200U, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description ASUS X550LD-0033G4200U laptop Intel® Core™ i5 i5-4200U 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 820M Windows 8 White:

ASUS X550LD-0033G4200U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.