ASUS logo

ASUS X550JX-DM001H laptop Intel® Core™ i7 i7-4720HQ Full HD 8 GB DDR3-SDRAM 240 GB SSD NVIDIA® GeForce® GTX 950M Windows 8.1 Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58045
Info modified on:
14 Mar 2024, 19:12:42
Short summary description ASUS X550JX-DM001H laptop Intel® Core™ i7 i7-4720HQ Full HD 8 GB DDR3-SDRAM 240 GB SSD NVIDIA® GeForce® GTX 950M Windows 8.1 Grey:

ASUS X550JX-DM001H, Intel® Core™ i7, 2.6 GHz, 1920 x 1080 pixels, 8 GB, 240 GB, Windows 8.1

Long summary description ASUS X550JX-DM001H laptop Intel® Core™ i7 i7-4720HQ Full HD 8 GB DDR3-SDRAM 240 GB SSD NVIDIA® GeForce® GTX 950M Windows 8.1 Grey:

ASUS X550JX-DM001H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4720HQ, Processor frequency: 2.6 GHz. HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 240 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 950M. Operating system installed: Windows 8.1. Product colour: Grey

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.