ASUS logo

ASUS X550EA-CJ172H laptop AMD E E1-2100 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8 Black, Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91309
Info modified on:
27 Jan 2025, 08:44:55
Short summary description ASUS X550EA-CJ172H laptop AMD E E1-2100 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8 Black, Grey:

ASUS X550EA-CJ172H, AMD E, 1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS X550EA-CJ172H laptop AMD E E1-2100 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8 Black, Grey:

ASUS X550EA-CJ172H. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-2100, Processor frequency: 1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.