ASUS logo

ASUS X54C-SX316D laptop Intel® Pentium® B940 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30871
Info modified on:
01 Feb 2025, 05:23:16
Short summary description ASUS X54C-SX316D laptop Intel® Pentium® B940 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

ASUS X54C-SX316D, Intel® Pentium®, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS X54C-SX316D laptop Intel® Pentium® B940 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

ASUS X54C-SX316D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B940, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.