ASUS logo

ASUS Vivobook 15 X542UR-GQ251T laptop Intel® Core™ i5 i5-8250U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 930MX Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67361
Info modified on:
23 Jan 2025, 19:02:15
Short summary description ASUS Vivobook 15 X542UR-GQ251T laptop Intel® Core™ i5 i5-8250U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 930MX Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS Vivobook 15 X542UR-GQ251T, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook 15 X542UR-GQ251T laptop Intel® Core™ i5 i5-8250U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 930MX Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS Vivobook 15 X542UR-GQ251T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.