ASUS logo

ASUS Vivobook 15 X542UA-DM524 Intel® Core™ i7 i7-8550U Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1.48 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22629
Info modified on:
29 Jan 2025, 19:40:10
Short summary description ASUS Vivobook 15 X542UA-DM524 Intel® Core™ i7 i7-8550U Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1.48 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS Vivobook 15 X542UA-DM524, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 1.48 TB

Long summary description ASUS Vivobook 15 X542UA-DM524 Intel® Core™ i7 i7-8550U Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1.48 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS Vivobook 15 X542UA-DM524. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.48 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.