ASUS logo

ASUS Vivobook 15 X542BP-GQ003T laptop AMD A9 A9-9420 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M420 Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111991
Info modified on:
25 Jan 2025, 22:14:03
Short summary description ASUS Vivobook 15 X542BP-GQ003T laptop AMD A9 A9-9420 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M420 Windows 10 Home Grey:

ASUS Vivobook 15 X542BP-GQ003T, AMD A9, 3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook 15 X542BP-GQ003T laptop AMD A9 A9-9420 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M420 Windows 10 Home Grey:

ASUS Vivobook 15 X542BP-GQ003T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9420, Processor frequency: 3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.