ASUS logo

ASUS Vivobook Max X541UV-XO113T laptop Intel® Core™ i7 i7-6500U 39.6 cm (15.6") HD 4 GB 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123751
Info modified on:
01 Feb 2025, 05:50:16
Short summary description ASUS Vivobook Max X541UV-XO113T laptop Intel® Core™ i7 i7-6500U 39.6 cm (15.6") HD 4 GB 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Silver:

ASUS Vivobook Max X541UV-XO113T, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS Vivobook Max X541UV-XO113T laptop Intel® Core™ i7 i7-6500U 39.6 cm (15.6") HD 4 GB 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Silver:

ASUS Vivobook Max X541UV-XO113T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.