ASUS logo

ASUS Vivobook Max X541UV-DM406D laptop Intel® Core™ i5 i5-6198DU 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 128 GB SSD NVIDIA® GeForce® 920MX FreeDOS White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95025
Info modified on:
01 Feb 2025, 04:47:22
Short summary description ASUS Vivobook Max X541UV-DM406D laptop Intel® Core™ i5 i5-6198DU 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 128 GB SSD NVIDIA® GeForce® 920MX FreeDOS White:

ASUS Vivobook Max X541UV-DM406D, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS Vivobook Max X541UV-DM406D laptop Intel® Core™ i5 i5-6198DU 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 128 GB SSD NVIDIA® GeForce® 920MX FreeDOS White:

ASUS Vivobook Max X541UV-DM406D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6198DU, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: FreeDOS. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.