ASUS logo

ASUS Vivobook Max X541UJ-GQ010 laptop Intel® Core™ i3 i3-6006U 39.6 cm (15.6") HD 4 GB 500 GB HDD NVIDIA® GeForce® 920M White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53621
Info modified on:
22 Jan 2025, 06:10:01
Short summary description ASUS Vivobook Max X541UJ-GQ010 laptop Intel® Core™ i3 i3-6006U 39.6 cm (15.6") HD 4 GB 500 GB HDD NVIDIA® GeForce® 920M White:

ASUS Vivobook Max X541UJ-GQ010, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook Max X541UJ-GQ010 laptop Intel® Core™ i3 i3-6006U 39.6 cm (15.6") HD 4 GB 500 GB HDD NVIDIA® GeForce® 920M White:

ASUS Vivobook Max X541UJ-GQ010. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: NVIDIA® GeForce® 920M. Product colour: White. Weight: 2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.