ASUS logo

ASUS Vivobook Max X541UA-XX532T laptop Intel® Core™ i5 i5-6198DU 39.6 cm (15.6") HD 4 GB 1 TB HDD Windows 10 Home Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51648
Info modified on:
01 Feb 2025, 04:45:57
Short summary description ASUS Vivobook Max X541UA-XX532T laptop Intel® Core™ i5 i5-6198DU 39.6 cm (15.6") HD 4 GB 1 TB HDD Windows 10 Home Red:

ASUS Vivobook Max X541UA-XX532T, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS Vivobook Max X541UA-XX532T laptop Intel® Core™ i5 i5-6198DU 39.6 cm (15.6") HD 4 GB 1 TB HDD Windows 10 Home Red:

ASUS Vivobook Max X541UA-XX532T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6198DU, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: Windows 10 Home. Product colour: Red. Weight: 2 kg

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.