ASUS logo

ASUS Vivobook Max X541UA-GO835D laptop Intel® Core™ i3 i3-6006U 39.6 cm (15.6") HD 4 GB 500 GB HDD FreeDOS Black, Chocolate

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19205
Info modified on:
28 Jan 2025, 10:45:49
Short summary description ASUS Vivobook Max X541UA-GO835D laptop Intel® Core™ i3 i3-6006U 39.6 cm (15.6") HD 4 GB 500 GB HDD FreeDOS Black, Chocolate:

ASUS Vivobook Max X541UA-GO835D, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook Max X541UA-GO835D laptop Intel® Core™ i3 i3-6006U 39.6 cm (15.6") HD 4 GB 500 GB HDD FreeDOS Black, Chocolate:

ASUS Vivobook Max X541UA-GO835D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: FreeDOS. Product colour: Black, Chocolate

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.