ASUS logo

ASUS Vivobook Max X541UA-DM1472 laptop Intel® Core™ i5 i5-7200U 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Linux Black, Chocolate

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64003
Info modified on:
24 Jan 2025, 20:52:03
Short summary description ASUS Vivobook Max X541UA-DM1472 laptop Intel® Core™ i5 i5-7200U 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Linux Black, Chocolate:

ASUS Vivobook Max X541UA-DM1472, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook Max X541UA-DM1472 laptop Intel® Core™ i5 i5-7200U 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Linux Black, Chocolate:

ASUS Vivobook Max X541UA-DM1472. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Linux. Product colour: Black, Chocolate

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.