ASUS logo

ASUS Vivobook Max X541NC-DM114T laptop Intel® Pentium® N4200 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 810M Windows 10 Home Black, Chocolate

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59419
Info modified on:
27 Jan 2025, 08:30:40
Short summary description ASUS Vivobook Max X541NC-DM114T laptop Intel® Pentium® N4200 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 810M Windows 10 Home Black, Chocolate:

ASUS Vivobook Max X541NC-DM114T, Intel® Pentium®, 1.1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook Max X541NC-DM114T laptop Intel® Pentium® N4200 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 810M Windows 10 Home Black, Chocolate:

ASUS Vivobook Max X541NC-DM114T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 505. Operating system installed: Windows 10 Home. Product colour: Black, Chocolate

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.