ASUS logo

ASUS Vivobook X540YA-WB11-CB laptop AMD E E2-7110 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90578
Info modified on:
22 Jan 2025, 05:31:32
Short summary description ASUS Vivobook X540YA-WB11-CB laptop AMD E E2-7110 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Silver:

ASUS Vivobook X540YA-WB11-CB, AMD E, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook X540YA-WB11-CB laptop AMD E E2-7110 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Silver:

ASUS Vivobook X540YA-WB11-CB. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E2-7110, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R2. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.