ASUS X540UB-GQ060T, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 8 GB, 1 TB, Windows 10
ASUS X540UB-GQ060T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® MX110. Operating system installed: Windows 10. Product colour: Black, Chocolate