ASUS logo

ASUS Vivobook 15 X540UA-GQ170T laptop Intel® Core™ i7 i7-7500U 39.6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82527
Info modified on:
24 Jan 2025, 20:27:37
Short summary description ASUS Vivobook 15 X540UA-GQ170T laptop Intel® Core™ i7 i7-7500U 39.6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate:

ASUS Vivobook 15 X540UA-GQ170T, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook 15 X540UA-GQ170T laptop Intel® Core™ i7 i7-7500U 39.6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate:

ASUS Vivobook 15 X540UA-GQ170T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Black, Chocolate. Weight: 2 kg

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.