ASUS logo

ASUS X53SV-SX345V laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110678
Info modified on:
22 Jan 2025, 05:00:10
Short summary description ASUS X53SV-SX345V laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Black:

ASUS X53SV-SX345V, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description ASUS X53SV-SX345V laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Black:

ASUS X53SV-SX345V. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Product colour: Black. Weight: 2.6 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.