ASUS logo

ASUS X53SD-SX188V laptop Intel® Core™ i5 i5-2450M 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 610M Windows 7 Home Premium Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53547
Info modified on:
22 Jan 2025, 05:57:21
Short summary description ASUS X53SD-SX188V laptop Intel® Core™ i5 i5-2450M 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 610M Windows 7 Home Premium Brown:

ASUS X53SD-SX188V, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description ASUS X53SD-SX188V laptop Intel® Core™ i5 i5-2450M 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 610M Windows 7 Home Premium Brown:

ASUS X53SD-SX188V. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® 610M. Operating system installed: Windows 7 Home Premium. Product colour: Brown. Weight: 2.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.