ASUS logo

ASUS X53SC-SX037V laptop Intel® Core™ i5 i5-2410M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 520MX Windows 7 Home Premium Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90903
Info modified on:
22 Jan 2025, 04:59:01
Short summary description ASUS X53SC-SX037V laptop Intel® Core™ i5 i5-2410M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 520MX Windows 7 Home Premium Brown:

ASUS X53SC-SX037V, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS X53SC-SX037V laptop Intel® Core™ i5 i5-2410M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 520MX Windows 7 Home Premium Brown:

ASUS X53SC-SX037V. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Brown

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.